TE Connectivity Through Hole Resistors CBT50J10R

Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J10R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J10R-ND
Through Hole Resistors CBT50J10R-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor Composition, 10 Ohm, 500Mw, 5%; Resistance Neohm Te Connectivity - 22R0644 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Composition, 10 Ohm, 500Mw, 5%; Resistance Neohm Te Connectivity
22R0644
Carbon Resistor Composition, 10 Ohm, 500Mw, 5%; Resistance Neohm Te Connectivity 22R0644
CARBON RESISTOR COMPOSITION, 10 OHM, 500mW, 5%; Resistance:10ohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

CARBON RESISTOR COMPOSITION, 10 OHM, 500mW, 5%; Resistance:10ohm; Product Range:CBT Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J10R-ND 22R0644
Product Name Through Hole Resistors Carbon Resistor Composition, 10 Ohm, 500Mw, 5%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details