TE Connectivity Sleeving, Pbt, 40Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity CBMS-40-P-25M

Description
SLEEVING, PBT, 40MM, 25M; Sleeving / Tubing Type:Expandable; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:-; Internal Diameter:40mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:Instalite CBMS RoHS Compliant: Yes
Datasheet
Description
SLEEVING, PBT, 40MM, 25M; Sleeving / Tubing Type:Expandable; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:-; Internal Diameter:40mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:Instalite CBMS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Pbt, 40Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity - 50AC4890 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Pbt, 40Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity
50AC4890
Sleeving, Pbt, 40Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity 50AC4890
SLEEVING, PBT, 40MM, 25M; Sleeving / Tubing Type:Expandable; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:-; Internal Diameter:40mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:Instalite CBMS RoHS Compliant: Yes

SLEEVING, PBT, 40MM, 25M; Sleeving / Tubing Type:Expandable; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:-; Internal Diameter:40mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:Instalite CBMS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC4890
Product Name Sleeving, Pbt, 40Mm, 25M; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.18 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0304 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.18 inch (29.97 mm)
View Details
Heat Shrink Tubing - 2269090 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.3 inch (33 mm)
View Details