TE Connectivity Spiral Wrap, Expandable Sleeving CBMS-10-P

Description
Sleeve X 16.41' (5.00m) Green
Request a Quote Datasheet
Description
Sleeve X 16.41' (5.00m) Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - A124550-05-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124550-05-ND
Spiral Wrap, Expandable Sleeving A124550-05-ND
Sleeve X 16.41' (5.00m) Green

Sleeve X 16.41' (5.00m) Green

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A124550-01-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124550-01-ND
Spiral Wrap, Expandable Sleeving A124550-01-ND
Sleeve X 3.28' (1.00m) Green

Sleeve X 3.28' (1.00m) Green

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A124550-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124550-25-ND
Spiral Wrap, Expandable Sleeving A124550-25-ND
Sleeve X 82.02' (25.00m) Green

Sleeve X 82.02' (25.00m) Green

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - 844-CBMS-10-P-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
844-CBMS-10-P-ND
Spiral Wrap, Expandable Sleeving 844-CBMS-10-P-ND
Sleeve X 656' (200.00m) Green

Sleeve X 656' (200.00m) Green

Buy Now Datasheet
Cable Protection Sleeve, 10Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity - 01AC4281 - Newark, An Avnet Company
Chicago, IL, United States
Cable Protection Sleeve, 10Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity
01AC4281
Cable Protection Sleeve, 10Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity 01AC4281
CABLE PROTECTION SLEEVE, 10MM, PER M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:10mm; Length - Metric:-; Length - Imperial:- RoHS Compliant: Yes

CABLE PROTECTION SLEEVE, 10MM, PER M; Sleeving / Tubing Type:Flexible; Sleeving Material:PBT (Polybutylene Terephthalate); Sleeving Colour:Green; Internal Diameter:10mm; Length - Metric:-; Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A124550-05-ND A124550-01-ND A124550-25-ND 844-CBMS-10-P-ND 01AC4281
Product Name Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Cable Protection Sleeve, 10Mm, Per M; Sleeving / Tubing Type Amp Te Connectivity
Sleeving Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT); Polybutylene Terephthalate (PBT) Polyester (PET / PBT); Polybutylene Terephthalate (PBT) Polyester (PET / PBT); Polybutylene Terephthalate (PBT) Polyester (PET / PBT); Polybutylene Terephthalate (PBT) Polyester (PET / PBT); PBT (Polybutylene Terephthalate)
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details