TE Connectivity Heat Shrink Tubing CB83514003

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 15.9 MM  [.625 INCH ] Recovered Wall Thickness (Nominal) : 2.3 MM  [.091 INCH ] Tubing Size Range : 15.9 - 31.75 MM  [.625 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : UK Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 15.9 MM  [.625 INCH ] Recovered Wall Thickness (Nominal) : 2.3 MM  [.091 INCH ] Tubing Size Range : 15.9 - 31.75 MM  [.625 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : UK Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB83514003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB83514003
Heat Shrink Tubing CB83514003
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 15.9 MM  [.625 INCH ] Recovered Wall Thickness (Nominal) : 2.3 MM  [.091 INCH ] Tubing Size Range : 15.9 - 31.75 MM  [.625 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : UK Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 31.75 MM  [1.252 INCH ]
  • Recovered Inside Diameter (Max) : 15.9 MM  [.625 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.3 MM  [.091 INCH ]
  • Tubing Size Range : 15.9 - 31.75 MM  [.625 - 1.252 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : UK

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - CB83514003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB83514003
shrink tube CB83514003
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB83514003 CB83514003
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053669N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details