TE Connectivity Bushings & Bobbins 033068-000

Description
Body Features Heat Shrink Component Accessory Color : Black Material Code : 4 Material Systems Code : 10 Pliancy : Flexible Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Industry Standards Government Qualified : No Other Adhesive Code : S1017, S1048 Product Type Features Bushings & Bobbins Product Type : Molded Part Molded Part Type : Accessories Size Code : 42 Usage Conditions Operating Temperature Range (DEGC) : -55 - 135
Request a Quote
Description
Body Features Heat Shrink Component Accessory Color : Black Material Code : 4 Material Systems Code : 10 Pliancy : Flexible Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Industry Standards Government Qualified : No Other Adhesive Code : S1017, S1048 Product Type Features Bushings & Bobbins Product Type : Molded Part Molded Part Type : Accessories Size Code : 42 Usage Conditions Operating Temperature Range (DEGC) : -55 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 033068-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
033068-000
Bushings & Bobbins 033068-000
Body Features Heat Shrink Component Accessory Color : Black Material Code : 4 Material Systems Code : 10 Pliancy : Flexible Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Industry Standards Government Qualified : No Other Adhesive Code : S1017, S1048 Product Type Features Bushings & Bobbins Product Type : Molded Part Molded Part Type : Accessories Size Code : 42 Usage Conditions Operating Temperature Range (DEGC) : -55 - 135

Body Features


  • Heat Shrink Component Accessory Color : Black
  • Material Code : 4
  • Material Systems Code : 10
  • Pliancy : Flexible
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ]
  • Product Width : 10 MM  [.39 INCH ]
  • Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ]

Industry Standards


  • Government Qualified : No

Other


  • Adhesive Code : S1017, S1048

Product Type Features


  • Bushings & Bobbins Product Type : Molded Part
  • Molded Part Type : Accessories
  • Size Code : 42

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 033068-000
Product Name Bushings & Bobbins
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 080534-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 068220-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details