Dimensions Bolt Size Hole : M12 Creepage Distance (MM) : 1072 Shed Inside Diameter : 92/122 MM [3.622/4.803 INCH ] Station Post Insulator Height : 606 MM [23.858 INCH ]
Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15
Industry Standards BIL Rating (KV) : 237
Mechanical Attachment Cantilever Strength (KN) : 9.62 Cantilever Strength (LB) : 2.16
Operation/Applicatio
n Application Type : Railway
Product Availability Station Post Insulator Product Availability : ASIA, ANZPAC, AMERICAS, China, EMEA
Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA
Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Dimensions
- Bolt Size Hole : M12
- Creepage Distance (MM) : 1072
- Shed Inside Diameter : 92/122 MM [3.622/4.803 INCH ]
- Station Post Insulator Height : 606 MM [23.858 INCH ]
Electrical Characteristics
- Station Post Insulator Voltage Class (KV) : ≤ 15
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 9.62
- Cantilever Strength (LB) : 2.16
Operation/Application
- Application Type : Railway
Product Availability
- Station Post Insulator Product Availability : ASIA, ANZPAC, AMERICAS, China, EMEA
Product Type Features
- Station Post Insulator Product Type : Railway Insulator
- Station Post Insulator Technology : EVA
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 103