TE Connectivity Heat Shrink Tubing CB5449-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 44.5 MM  [1.75 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Immersion Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Weathering, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 44.5 MM  [1.75 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Immersion Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Weathering, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5449-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5449-000
Heat Shrink Tubing CB5449-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 44.5 MM  [1.75 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Immersion Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Weathering, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 44.5 MM  [1.75 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection, Immersion Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Weathering, Mechanical Damage, Fluids, Abrasion
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5449-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0442512001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 009974-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0146666001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details