TE Connectivity
Heat Shrink Tubing
CB5353-000
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 1219.2 MM [48 INCH ] Expanded Inside Diameter (Min) : 27.94 MM [1.1 INCH ] Heat Shrink Tubing Size Range : 9.52 - 27.94 MM [.375 - 1.1 INCH ] Recovered Inside Diameter (Max) : 9.52 MM [.375 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SST Wall Type : Single
Usage Conditions Fluid Resistance : Immersion Protection, Moisture Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Moisture, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 1219.2 MM [48 INCH ] Expanded Inside Diameter (Min) : 27.94 MM [1.1 INCH ] Heat Shrink Tubing Size Range : 9.52 - 27.94 MM [.375 - 1.1 INCH ] Recovered Inside Diameter (Max) : 9.52 MM [.375 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SST Wall Type : Single
Usage Conditions Fluid Resistance : Immersion Protection, Moisture Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Moisture, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 1219.2 MM [48 INCH ] Expanded Inside Diameter (Min) : 27.94 MM [1.1 INCH ] Heat Shrink Tubing Size Range : 9.52 - 27.94 MM [.375 - 1.1 INCH ] Recovered Inside Diameter (Max) : 9.52 MM [.375 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SST Wall Type : Single
Usage Conditions Fluid Resistance : Immersion Protection, Moisture Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Moisture, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Turbine Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid
- Primary Product Color : Yellow
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Cut Length : 1219.2 MM [48 INCH ]
- Expanded Inside Diameter (Min) : 27.94 MM [1.1 INCH ]
- Heat Shrink Tubing Size Range : 9.52 - 27.94 MM [.375 - 1.1 INCH ]
- Recovered Inside Diameter (Max) : 9.52 MM [.375 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : SST
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Immersion Protection, Moisture
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Moisture, Abrasion
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 90
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CB5353-000 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Crosslinked Polyolefin
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details