TE Connectivity Heat Shrink Tubing CB5283-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Hydraulic Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 304.8 MM  [12 INCH ] Recovered Inside Diameter (Max) : 9.58 MM  [.377 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.58 - 33.02 MM  [.377 - 1.3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Hydraulic Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 304.8 MM  [12 INCH ] Recovered Inside Diameter (Max) : 9.58 MM  [.377 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.58 - 33.02 MM  [.377 - 1.3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5283-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5283-000
Heat Shrink Tubing CB5283-000
Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Hydraulic Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Product Length : 304.8 MM  [12 INCH ] Recovered Inside Diameter (Max) : 9.58 MM  [.377 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.58 - 33.02 MM  [.377 - 1.3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Moisture Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : De-Icing Fluid, Hydraulic Fluid, Turbine Fuel, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ]
  • Product Length : 304.8 MM  [12 INCH ]
  • Recovered Inside Diameter (Max) : 9.58 MM  [.377 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ]
  • Tubing Size Range : 9.58 - 33.02 MM  [.377 - 1.3 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant, Moisture

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CB5283-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5283-000
shrink tube CB5283-000
SST-12-13/97

SST-12-13/97

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CB5283-000 CB5283-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 027099-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sealing Sleeves - 054431-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers