TE Connectivity Heat Shrink Tubing CB5273-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 304.8 MM  [12 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Tubing Size Range : 5.59 - 19.05 MM  [.22 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 304.8 MM  [12 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Tubing Size Range : 5.59 - 19.05 MM  [.22 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CB5273-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CB5273-000
Heat Shrink Tubing CB5273-000
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 304.8 MM  [12 INCH ] Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ] Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ] Tubing Size Range : 5.59 - 19.05 MM  [.22 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Moisture, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Turbine Fuel, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Product Length : 304.8 MM  [12 INCH ]
  • Recovered Inside Diameter (Max) : 5.59 MM  [.22 INCH ]
  • Recovered Wall Thickness (Tolerance) : 2.54 MM  [.1 INCH ]
  • Tubing Size Range : 5.59 - 19.05 MM  [.22 - .75 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Moisture, Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CB5273-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CB5273-000
shrink tube CB5273-000
SST-12-07/97

SST-12-07/97

Buy Now
Heat Shrink Tubing - CB5273-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
CB5273-000-ND
Heat Shrink Tubing CB5273-000-ND
"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CB5273-000 CB5273-000 CB5273-000-ND
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers
shrink tube - 069172-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074251-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0181534002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Crosslinked Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details