Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 27.9 MM [1.1 INCH ] Product Length : 7620 MM [300 INCH ] Recovered Inside Diameter (Max) : 9.5 MM [.375 INCH ] Recovered Wall Thickness (Nominal) : 2.7 MM [.105 INCH ] Tubing Size Range : 9.5 - 27.9 MM [.375 - 1.1 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Spool
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 27.9 MM [1.1 INCH ]
- Product Length : 7620 MM [300 INCH ]
- Recovered Inside Diameter (Max) : 9.5 MM [.375 INCH ]
- Recovered Wall Thickness (Nominal) : 2.7 MM [.105 INCH ]
- Tubing Size Range : 9.5 - 27.9 MM [.375 - 1.1 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure B
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant