TE Connectivity
Heat Shrink Boots
CB4860-000
Description
Body Features Material Code : 780 Primary Product Material : NBCCS
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
-
TE Connectivity
-
DigiKey
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 780 Primary Product Material : NBCCS
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Material Code : 780 Primary Product Material : NBCCS
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Body Features
- Material Code : 780
- Primary Product Material : NBCCS
Configuration Features
Housing Features
- Body Orientation : Straight
Other
- Molded Part Shape Code : 202
Usage Conditions
- Flammability Performance : Flame-Retardant
- Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
- Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
CB4860-000 |
CB4860-000-ND |
CB4860-000 |
|
Product Name
|
Heat Shrink Boots |
Heat Shrink Boots, Caps |
shrink tube |
|
Sleeving
|
Shrink Tubing
|
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Modified Fluoro-Elastomer
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details