TE Connectivity High Speed Digital & Data Cable CB3721-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 1.96 MM  [.077 INCH ] Conductor Diameter Range : .75 MM  [.03 INCH ] Outside Cable Diameter : 4.88 MM  [.192 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000127 PFM  [12.7 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Source : UK, US Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 1.96 MM  [.077 INCH ] Conductor Diameter Range : .75 MM  [.03 INCH ] Outside Cable Diameter : 4.88 MM  [.192 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000127 PFM  [12.7 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Source : UK, US Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CB3721-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CB3721-000
High Speed Digital & Data Cable CB3721-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 1.96 MM  [.077 INCH ] Conductor Diameter Range : .75 MM  [.03 INCH ] Outside Cable Diameter : 4.88 MM  [.192 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000127 PFM  [12.7 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Source : UK, US Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Modified FEP
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 1.96 MM  [.077 INCH ]
  • Conductor Diameter Range : .75 MM  [.03 INCH ]
  • Outside Cable Diameter : 4.88 MM  [.192 INCH ]
  • Wire Size (MMSQ) : .3255
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Capacitance : .0000127 PFM  [12.7 PFF ]
  • Impedance (OHM) : 120

Other


  • Dielectric Material : Rayfoam H
  • Product Source : UK, US

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : CANbus
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CB3721-000
Product Name High Speed Digital & Data Cable
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 4402253016 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 599062-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 985357-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
RF Cable Assemblies - 2015699-1 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Shielding Copper
View Details
7 suppliers