TE Connectivity RF Cable Assemblies 2015699-1

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2015699-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2015699-1
RF Cable Assemblies 2015699-1
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass, Phosphor Bronze

Dimensions


  • Mated Height (MM) : 2.5
  • Outside Cable Diameter : .81 MM  [.031 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 50
  • Operating Voltage (V) : 60

Mechanical Attachment


  • Mating Diameter : 2 MM  [.078 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 1 Plug
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : UMCC1 to UMCC1
  • Coax Cable Type : .81mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - A36224-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A36224-ND
Coaxial Cables (RF) A36224-ND
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Coaxial Cable - 1917871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1917871
Coaxial Cable 1917871
TE Connectivity 2015699-1 Coaxial Cable

TE Connectivity 2015699-1 Coaxial Cable

Supplier's Site
RF Interconnects - 2015699-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
2015699-1
RF Interconnects 2015699-1
Antenna Cables- Micro

Antenna Cables- Micro

Buy Now
Coaxial Cable, 100Mm, White; Connector Type A Te Connectivity - 96M0659 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 100Mm, White; Connector Type A Te Connectivity
96M0659
Coaxial Cable, 100Mm, White; Connector Type A Te Connectivity 96M0659
COAXIAL CABLE, 100MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes

COAXIAL CABLE, 100MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 2015699-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2015699-1
RF Cable Assemblies 2015699-1
RF Cable Assemblies C/A UMCC/UMCC 0.80 OD CABLE

RF Cable Assemblies C/A UMCC/UMCC 0.80 OD CABLE

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2015699-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2015699-1
Cable Assemblies - Coaxial Cables (RF) 2015699-1
CBL ASSY U.FL PLUG-PLUG 3.937"

CBL ASSY U.FL PLUG-PLUG 3.937"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2015699-1 A36224-ND 1917871 2015699-1 96M0659 2015699-1 2015699-1
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable RF Interconnects Coaxial Cable, 100Mm, White; Connector Type A Te Connectivity RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF Networking RF
Product Type UMCC GEN 1 Plug
Cable Shielding Copper
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm) 0.3346 ft (1.02 dm) 0.3281 ft (1.0000 dm)
Unlock Full Specs
to access all available technical data