TE Connectivity Connector Backshells CB2970-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 58.9 MM  [2.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 22 TE Connector Interface Code : 66 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR22BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 58.9 MM  [2.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 22 TE Connector Interface Code : 66 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR22BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CB2970-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CB2970-000
Connector Backshells CB2970-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ] Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ] Product Length : 58.9 MM  [2.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Entry Size Code : 22 TE Connector Interface Code : 66 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR22BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 34.9 MM  [.01 - 1.38 INCH ]
  • Compatible Cable Diameter Range : 17.5 - 27.9 MM  [.688 - 1.1 INCH ]
  • Product Length : 58.9 MM  [2.31 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 32

Other


  • Entry Size Code : 22
  • TE Connector Interface Code : 66

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR22BI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CB2970-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products