TE Connectivity Trimmer Potentiometers CB10LV474M

Description
470 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
470 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A105658-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A105658-ND
Trimmer Potentiometers A105658-ND
470 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

470 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 470Kohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity - 16R3932 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 470Kohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity
16R3932
Trimmer Potentiometer, 470Kohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity 16R3932
TRIMMER POTENTIOMETER, 470KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:150mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 470KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:150mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number A105658-ND 16R3932
Product Name Trimmer Potentiometers Trimmer Potentiometer, 470Kohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers