TE Connectivity Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1023B-78

Description
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 44F1138 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
44F1138
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 44F1138
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 44F1138
Product Name Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-150 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details