TE Connectivity RF Antennas CAF95959(ID2450-RT18)

Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 9dBi RP-TNC Chassis Mount
Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 9dBi RP-TNC Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF95959(ID2450-RT18) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 9dBi RP-TNC Chassis Mount

2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 9dBi RP-TNC Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF95959(ID2450-RT18)
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
4G 4dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP41-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details