TE Connectivity RF Antennas CAF94810(IDD5250-RT12)

Description
5GHz Module RF Antenna 4.9GHz ~ 6GHz 5dBi RP-TNC (2) Bracket Mount
Datasheet
Description
5GHz Module RF Antenna 4.9GHz ~ 6GHz 5dBi RP-TNC (2) Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94810(IDD5250-RT12) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
5GHz Module RF Antenna 4.9GHz ~ 6GHz 5dBi RP-TNC (2) Bracket Mount

5GHz Module RF Antenna 4.9GHz ~ 6GHz 5dBi RP-TNC (2) Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94810(IDD5250-RT12)
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433FPC-5L10CP41-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 4 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers