TE Connectivity RF Antennas CAF94504

Description
2.4GHz, 5.3GHz, 5.6GHz Bluetooth, Wi-Fi, WiMax™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3.9dBi, 4dBi MMCX Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5.3GHz, 5.6GHz Bluetooth, Wi-Fi, WiMax™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3.9dBi, 4dBi MMCX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1008-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1008-ND
RF Antennas 994-1008-ND
2.4GHz, 5.3GHz, 5.6GHz Bluetooth, Wi-Fi, WiMax™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3.9dBi, 4dBi MMCX Surface Mount

2.4GHz, 5.3GHz, 5.6GHz Bluetooth, Wi-Fi, WiMax™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3.9dBi, 4dBi MMCX Surface Mount

Buy Now Datasheet
RF Antennas - CAF94504 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CAF94504
RF Antennas CAF94504
2.4GHz, 5.3GHz, 5.6GHz Bluetooth, Wi-Fi, WiMax™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3.9dBi, 4dBi MMCX Surface Mount

2.4GHz, 5.3GHz, 5.6GHz Bluetooth, Wi-Fi, WiMax™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3.9dBi, 4dBi MMCX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1008-ND CAF94504
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WiMax™ Bluetooth, Wi-Fi, WiMax™
Primary Frequency Range 2400.0 to 5600.0 MHz
Gain 2 to 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers