TE Connectivity RF Antennas CAF94157(IDM2450-RT36)

Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi RP-TNC Adhesive
Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi RP-TNC Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94157(IDM2450-RT36) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi RP-TNC Adhesive

2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 8.5dBi RP-TNC Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94157(IDM2450-RT36)
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
865GHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-86525FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 25 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details