TE Connectivity MTCT Connectors CA8646-000

Description
Body Features Connector Seal Material : Fluorosilicone Rubber Compound Mating Retention Feature Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Mating Retention Feature Plating Material : Nickel Mating Retention Type : Quick Disconnect Product Type Features Connector & Housing Type : Plug
Request a Quote Datasheet
Description
Body Features Connector Seal Material : Fluorosilicone Rubber Compound Mating Retention Feature Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Mating Retention Feature Plating Material : Nickel Mating Retention Type : Quick Disconnect Product Type Features Connector & Housing Type : Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTCT Connectors - CA8646-000 - TE Connectivity
Berwyn, PA, United States
MTCT Connectors
CA8646-000
MTCT Connectors CA8646-000
Body Features Connector Seal Material : Fluorosilicone Rubber Compound Mating Retention Feature Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Mating Retention Feature Plating Material : Nickel Mating Retention Type : Quick Disconnect Product Type Features Connector & Housing Type : Plug

Body Features


  • Connector Seal Material : Fluorosilicone Rubber Compound
  • Mating Retention Feature Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 4

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Mating Retention Feature Plating Material : Nickel
  • Mating Retention Type : Quick Disconnect

Product Type Features


  • Connector & Housing Type : Plug
Buy Now
Rectangular Connector Accessories - CA8646-000-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
CA8646-000-ND
Rectangular Connector Accessories CA8646-000-ND
Connector Backshell For MTC Series

Connector Backshell For MTC Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number CA8646-000 CA8646-000-ND
Product Name MTCT Connectors Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products