Body Features Material Code : 100 Material Systems Code : 100 Sealant Type : Anti-Flux
Configuration Features Adhesive Requirement : Adhesive Precoat
Other Adhesive Code : /86 Precoat Molded Part Shape Code : 101A Size Code : 94
Product Type Features Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Material Code : 100 Material Systems Code : 100 Sealant Type : Anti-Flux
Configuration Features Adhesive Requirement : Adhesive Precoat
Other Adhesive Code : /86 Precoat Molded Part Shape Code : 101A Size Code : 94
Product Type Features Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Material Code : 100 Material Systems Code : 100 Sealant Type : Anti-Flux
Configuration Features Adhesive Requirement : Adhesive Precoat
Other Adhesive Code : /86 Precoat Molded Part Shape Code : 101A Size Code : 94
Product Type Features Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Material Code : 100
Material Systems Code : 100
Sealant Type : Anti-Flux
Configuration Features
Adhesive Requirement : Adhesive Precoat
Other
Adhesive Code : /86 Precoat
Molded Part Shape Code : 101A
Size Code : 94
Product Type Features
Wall Type : Dual Wall
Usage Conditions
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]