TE Connectivity Electrical Heat Shrink Tubing CA6831-000

Description
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 25.4 / 12.7 MM  [1 / .5 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : VG95343 Part 5 Type D Product Availability Electrical Heat Shrink Tubing Product Availability : Worldwide Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -75 - 150
Request a Quote
Description
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 25.4 / 12.7 MM  [1 / .5 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : VG95343 Part 5 Type D Product Availability Electrical Heat Shrink Tubing Product Availability : Worldwide Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -75 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - CA6831-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
CA6831-000
Electrical Heat Shrink Tubing CA6831-000
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 25.4 / 12.7 MM  [1 / .5 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : VG95343 Part 5 Type D Product Availability Electrical Heat Shrink Tubing Product Availability : Worldwide Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -75 - 150

Body Features


  • Color : Black

Dimensions


  • Diameter Supplied/Recovered : 25.4 / 12.7 MM  [1 / .5 INCH ]

Electrical Characteristics


  • Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1

Operation/Application


  • Application Type : VG95343 Part 5 Type D

Product Availability


  • Electrical Heat Shrink Tubing Product Availability : Worldwide

Product Type Features


  • Electrical Heat Shrink Tubing Technology : Heat Shrink
  • Material System : Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : -75 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CA6831-000
Product Name Electrical Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0517992002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 049491-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Bushings & Bobbins - 033068-000 - TE Connectivity
Specs
Material Modified Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details