TE Connectivity Compression Connectors CA3770-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM , 16.5 MM  [.591 INCH , .649 INCH ] Barrel Length : 145 MM  [5.71 INCH ] Conductor Cross-Section (MMSQ) : 125, 120 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Request a Quote
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM , 16.5 MM  [.591 INCH , .649 INCH ] Barrel Length : 145 MM  [5.71 INCH ] Conductor Cross-Section (MMSQ) : 125, 120 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - CA3770-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
CA3770-000
Compression Connectors CA3770-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM , 16.5 MM  [.591 INCH , .649 INCH ] Barrel Length : 145 MM  [5.71 INCH ] Conductor Cross-Section (MMSQ) : 125, 120 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 15 MM , 16.5 MM  [.591 INCH , .649 INCH ]
  • Barrel Length : 145 MM  [5.71 INCH ]
  • Conductor Cross-Section (MMSQ) : 125, 120

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : ASIA, ANZPAC

Product Type Features


  • Compression Connector Material : Aluminum-Copper
  • Compression Connector Technology : Compression
  • Type : Link
  • Underground Network Component Type : Junction Sleeve
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CA3770-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details