TE Connectivity ™ RF Amplifiers - CA3010 CA3010

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1158660-CA3010 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1158660-CA3010 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - CA3010
1158660-CA3010
RF Amplifiers - CA3010 1158660-CA3010
Manufacturer: Tyco Electronics Win Source Part Number: 1158660-CA3010 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1158660-CA3010
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1158660-CA3010
Product Name RF Amplifiers - CA3010
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1900 to 2200 MHz
Maximum Gain 28.5 dB
View Details