TE Connectivity Power Cable Wraps CA2610-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Dimensions Compatible Cable Diameter (Max) : 125 MM  [4.921 INCH ] Compatible Cable Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 2000 MM  [78.74 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-246, IEC 60684-3-214 Mechanical Attachment Mechanical Reinforcement : Fabric (Woven Textile) Reinforced Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant Other Product Use : Cable Jacket Repair, Cable Jacketing Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Weathering, Rain, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Dimensions Compatible Cable Diameter (Max) : 125 MM  [4.921 INCH ] Compatible Cable Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 2000 MM  [78.74 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-246, IEC 60684-3-214 Mechanical Attachment Mechanical Reinforcement : Fabric (Woven Textile) Reinforced Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant Other Product Use : Cable Jacket Repair, Cable Jacketing Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Weathering, Rain, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - CA2610-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
CA2610-000
Power Cable Wraps CA2610-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Dimensions Compatible Cable Diameter (Max) : 125 MM  [4.921 INCH ] Compatible Cable Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 2000 MM  [78.74 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-246, IEC 60684-3-214 Mechanical Attachment Mechanical Reinforcement : Fabric (Woven Textile) Reinforced Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant Other Product Use : Cable Jacket Repair, Cable Jacketing Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Weathering, Rain, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Dimensions


  • Compatible Cable Diameter (Max) : 125 MM  [4.921 INCH ]
  • Compatible Cable Diameter (Min) : 30 MM  [1.181 INCH ]
  • Product Length : 2000 MM  [78.74 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 1.5
  • Wall Thickness : Medium

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-246, IEC 60684-3-214

Mechanical Attachment


  • Mechanical Reinforcement : Fabric (Woven Textile) Reinforced

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact or Damage
  • Power Component Application Type : Underground
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant

Other


  • Product Use : Cable Jacket Repair, Cable Jacketing

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Inline
  • Installation Technology : Heat Shrink
  • Power Cable Wrap Product Type : Sleeve
  • Power Component Options : Channels & Clips
  • Wall Style (Excluding Adhesive) : Reinforced

Usage Conditions


  • Environmental Resistance : Contaminated Water, Salt Water, Weathering, Rain, Moisture
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CA2610-000
Product Name Power Cable Wraps
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294356015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details