Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 224
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 224
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 224
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 25
Material Systems Code : 25
Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features
Lipped : Yes
Housing Features
Body Orientation : Right Angle
Other
Molded Part Shape Code : 224
Usage Conditions
Flammability Performance : Flame-Retardant
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures