TE Connectivity Heat Shrink Boots CA0378-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 6.6 - 20.3 MM  [.26 - .8 INCH ] Wire/Cable Outside Diameter : 11 mm, 12 mm, 10 mm, 9 mm, 8 mm, .3 in, .35 in, .433 in, .43 in, .31 in, .39 in, .47 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : Hot-Melt Polyamide Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 6.6 - 20.3 MM  [.26 - .8 INCH ] Wire/Cable Outside Diameter : 11 mm, 12 mm, 10 mm, 9 mm, 8 mm, .3 in, .35 in, .433 in, .43 in, .31 in, .39 in, .47 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : Hot-Melt Polyamide Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CA0378-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CA0378-000
Heat Shrink Boots CA0378-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 6.6 - 20.3 MM  [.26 - .8 INCH ] Wire/Cable Outside Diameter : 11 mm, 12 mm, 10 mm, 9 mm, 8 mm, .3 in, .35 in, .433 in, .43 in, .31 in, .39 in, .47 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : Hot-Melt Polyamide Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 6.6 - 20.3 MM  [.26 - .8 INCH ]
  • Wire/Cable Outside Diameter : 11 mm, 12 mm, 10 mm, 9 mm, 8 mm, .3 in, .35 in, .433 in, .43 in, .31 in, .39 in, .47 in

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /86 Precoat
  • Adhesive Type : Hot-Melt Polyamide
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CA0378-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 033101P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0021036019 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 026177-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details