Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke
d, Modified ETFE Hook Up Wire Wire Color : Violet Weight (KGKM) : 4.08
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness : .15 MM [.006 INCH ] Conductor Diameter : .75 MM [.03 INCH ] Conductor Size (AWG) : 22 Overall Outside Diameter : 1.37 MM [.054 INCH ] Overall Outside Diameter Range : 1.04 - 1.12 MM [.041 - .044 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.08 MM [.043 INCH ] Wire Size (MMSQ) : .33 Wire Size (AWG) : 22
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 15.9 ω/1000 ft @ 68°F
Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire
Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Hook Up Wire Conductor Material : Tin-Plated Copper
- Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
- Hook Up Wire Wire Color : Violet
- Weight (KGKM) : 4.08
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness : .15 MM [.006 INCH ]
- Conductor Diameter : .75 MM [.03 INCH ]
- Conductor Size (AWG) : 22
- Overall Outside Diameter : 1.37 MM [.054 INCH ]
- Overall Outside Diameter Range : 1.04 - 1.12 MM [.041 - .044 INCH ]
- Strand Size (AWG) : 34
- Wire Diameter : 1.08 MM [.043 INCH ]
- Wire Size (MMSQ) : .33
- Wire Size (AWG) : 22
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
- Resistance (Max) : 15.9 Ω/1000 ft @ 68°F
Product Type Features
- Cable Style : Primary, Stranded
- Hook Up Wire Cable Type : FlexLite HT
- Product Classification : Wire - Commercial
- Product Type : Wire
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 200