TE Connectivity Heat Shrink Tubing C66637-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Diesel Fuel, Engine Cleaner, Brake Fluid, Lubricating Oil, Gasoline, Engine Coolant, Transmission Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 110 MM  [4.331 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Heat Shrink Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Limited Immersion Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Diesel Fuel, Engine Cleaner, Brake Fluid, Lubricating Oil, Gasoline, Engine Coolant, Transmission Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 110 MM  [4.331 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Heat Shrink Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Limited Immersion Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - C66637-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
C66637-000
Heat Shrink Tubing C66637-000
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Diesel Fuel, Engine Cleaner, Brake Fluid, Lubricating Oil, Gasoline, Engine Coolant, Transmission Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 110 MM  [4.331 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Heat Shrink Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Limited Immersion Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Windshield Washer Fluid, Diesel Fuel, Engine Cleaner, Brake Fluid, Lubricating Oil, Gasoline, Engine Coolant, Transmission Fluid, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 110 MM  [4.331 INCH ]
  • Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ]
  • Heat Shrink Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.2 MM  [.047 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : ES2000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection, Limited Immersion Protection, Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion
  • Operating Temperature Range (DEGC) : -40 - 130
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number C66637-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 042917-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 048552-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
shrink tube - 053669N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details