TE Connectivity Connector Backshells C66258-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, AS34681, M83723/02, MS3471, AS34091, M83723/95, M83723/76, AS34011, AS34081, M83723/73, NAS 1694, AS34041, MS3475, NAS 1699, M83723/68, AS34121, M83723/07, M83723/40, MS3459, AS34241, M83723/74, MS3474, M83723/01, M83723/85, NAS 1692, NAS 1700, AS34671, AS34511, AS34461, M83723/97, NAS 1701, M83723/39, M83723/91, MS3470, AS34641, M83723/69, NAS 1650, M83723/42, NAS 1702, M83723/72, M83723/36, M83723/84, NAS 1641, AS34541, M83723/08, M83723/71, M83723/87, M83723/92, AS34001, M83723/06, M83723/37, M83723/96, NAS 1643, M83723/67, M83723/65, M83723/78, NAS 1693, M83723/38, M83723/98, NAS 1651, M83723/86, NAS 1653, M83723/43, M83723/03, NAS 1642, M83723/41, AS34561, AS34061, M83723/05, M83723/77, M83723/49, M83723/66, MS3472, NAS 1599, MS3476, M83723/48, M83723/14, M83723/82, NAS 1652, M83723/83, M83723/04, M83723/75, M83723/13 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, AS34681, M83723/02, MS3471, AS34091, M83723/95, M83723/76, AS34011, AS34081, M83723/73, NAS 1694, AS34041, MS3475, NAS 1699, M83723/68, AS34121, M83723/07, M83723/40, MS3459, AS34241, M83723/74, MS3474, M83723/01, M83723/85, NAS 1692, NAS 1700, AS34671, AS34511, AS34461, M83723/97, NAS 1701, M83723/39, M83723/91, MS3470, AS34641, M83723/69, NAS 1650, M83723/42, NAS 1702, M83723/72, M83723/36, M83723/84, NAS 1641, AS34541, M83723/08, M83723/71, M83723/87, M83723/92, AS34001, M83723/06, M83723/37, M83723/96, NAS 1643, M83723/67, M83723/65, M83723/78, NAS 1693, M83723/38, M83723/98, NAS 1651, M83723/86, NAS 1653, M83723/43, M83723/03, NAS 1642, M83723/41, AS34561, AS34061, M83723/05, M83723/77, M83723/49, M83723/66, MS3472, NAS 1599, MS3476, M83723/48, M83723/14, M83723/82, NAS 1652, M83723/83, M83723/04, M83723/75, M83723/13 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - C66258-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
C66258-000
Connector Backshells C66258-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, AS34681, M83723/02, MS3471, AS34091, M83723/95, M83723/76, AS34011, AS34081, M83723/73, NAS 1694, AS34041, MS3475, NAS 1699, M83723/68, AS34121, M83723/07, M83723/40, MS3459, AS34241, M83723/74, MS3474, M83723/01, M83723/85, NAS 1692, NAS 1700, AS34671, AS34511, AS34461, M83723/97, NAS 1701, M83723/39, M83723/91, MS3470, AS34641, M83723/69, NAS 1650, M83723/42, NAS 1702, M83723/72, M83723/36, M83723/84, NAS 1641, AS34541, M83723/08, M83723/71, M83723/87, M83723/92, AS34001, M83723/06, M83723/37, M83723/96, NAS 1643, M83723/67, M83723/65, M83723/78, NAS 1693, M83723/38, M83723/98, NAS 1651, M83723/86, NAS 1653, M83723/43, M83723/03, NAS 1642, M83723/41, AS34561, AS34061, M83723/05, M83723/77, M83723/49, M83723/66, MS3472, NAS 1599, MS3476, M83723/48, M83723/14, M83723/82, NAS 1652, M83723/83, M83723/04, M83723/75, M83723/13 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Cobalt

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34501, AS34681, M83723/02, MS3471, AS34091, M83723/95, M83723/76, AS34011, AS34081, M83723/73, NAS 1694, AS34041, MS3475, NAS 1699, M83723/68, AS34121, M83723/07, M83723/40, MS3459, AS34241, M83723/74, MS3474, M83723/01, M83723/85, NAS 1692, NAS 1700, AS34671, AS34511, AS34461, M83723/97, NAS 1701, M83723/39, M83723/91, MS3470, AS34641, M83723/69, NAS 1650, M83723/42, NAS 1702, M83723/72, M83723/36, M83723/84, NAS 1641, AS34541, M83723/08, M83723/71, M83723/87, M83723/92, AS34001, M83723/06, M83723/37, M83723/96, NAS 1643, M83723/67, M83723/65, M83723/78, NAS 1693, M83723/38, M83723/98, NAS 1651, M83723/86, NAS 1653, M83723/43, M83723/03, NAS 1642, M83723/41, AS34561, AS34061, M83723/05, M83723/77, M83723/49, M83723/66, MS3472, NAS 1599, MS3476, M83723/48, M83723/14, M83723/82, NAS 1652, M83723/83, M83723/04, M83723/75, M83723/13

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 08
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08BI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C66258-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details