TE Connectivity ™ Cables, Wires Fiber Optic Cables - C65985-000 C65985-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053017-C65985-000 Material: Polymer Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): C65985-0005420-12-23 0408A-CS2360; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053017-C65985-000 Material: Polymer Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): C65985-0005420-12-23 0408A-CS2360; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - C65985-000 - C65985-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - C65985-000
C65985-000
Cables, Wires Fiber Optic Cables - C65985-000 C65985-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053017-C65985-000 Material: Polymer Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): C65985-0005420-12-23 0408A-CS2360; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053017-C65985-000
Material: Polymer
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): C65985-0005420-12-230408A-CS2360;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number C65985-000
Product Name Cables, Wires Fiber Optic Cables - C65985-000
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details