TE Connectivity Street Lighting Fuse Boxes C56803-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 10 Door Height (MM) : 180, 200, 300, 170, 225, 240, 350, 260, 280, 270, 210, 250 Door Width (MM) : 85, 90, 100, 75, 80, 70, 66 Pole Diameter (MM) : 84, 90, 102, 95, 100, 98, 96, 115, 110, 89, 120, 116, 104, 70, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 5 x 10 / 3 x 5 x 6 Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 10 Door Height (MM) : 180, 200, 300, 170, 225, 240, 350, 260, 280, 270, 210, 250 Door Width (MM) : 85, 90, 100, 75, 80, 70, 66 Pole Diameter (MM) : 84, 90, 102, 95, 100, 98, 96, 115, 110, 89, 120, 116, 104, 70, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 5 x 10 / 3 x 5 x 6 Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - C56803-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
C56803-000
Street Lighting Fuse Boxes C56803-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 10 Door Height (MM) : 180, 200, 300, 170, 225, 240, 350, 260, 280, 270, 210, 250 Door Width (MM) : 85, 90, 100, 75, 80, 70, 66 Pole Diameter (MM) : 84, 90, 102, 95, 100, 98, 96, 115, 110, 89, 120, 116, 104, 70, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 5 x 10 / 3 x 5 x 6 Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Mantle
  • Number of Fuses : 1
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 10
  • Door Height (MM) : 180, 200, 300, 170, 225, 240, 350, 260, 280, 270, 210, 250
  • Door Width (MM) : 85, 90, 100, 75, 80, 70, 66
  • Pole Diameter (MM) : 84, 90, 102, 95, 100, 98, 96, 115, 110, 89, 120, 116, 104, 70, 75

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • IP Rating : IP43

Operation/Application


  • Power Component Application Type : Inside Poles
  • UV-Stabilized : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Cable Cross-Section Detail (MMSQ) : 1-2 x 5 x 10 / 3 x 5 x 6
  • Fuse Type : D01
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number C56803-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0632-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - A95277-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details