TE Connectivity Primary Wire 1243493001

Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120
Request a Quote
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 1243493001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
1243493001
Primary Wire 1243493001
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120

Body Features


  • Conductor Material : Tin Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Usage Conditions


  • Cable Type : Spec 99M
  • Operating Temperature Range (DEGC) : -55 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 1243493001
Product Name Primary Wire
Rated Temperature -55 to 120 C (-67 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1157553001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 080443-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers