TE Connectivity Heat Shrink Tubing C46223-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid, Aviation Fuel, Brake Fluid, Diesel Fuel, Military Decontaminating Agents, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .99 MM  [.037 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid, Aviation Fuel, Brake Fluid, Diesel Fuel, Military Decontaminating Agents, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .99 MM  [.037 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - C46223-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
C46223-000
Heat Shrink Tubing C46223-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid, Aviation Fuel, Brake Fluid, Diesel Fuel, Military Decontaminating Agents, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .99 MM  [.037 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid, Aviation Fuel, Brake Fluid, Diesel Fuel, Military Decontaminating Agents, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]
  • Recovered Wall Thickness (Nominal) : .99 MM  [.037 INCH ]
  • Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 200
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - C46223-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
C46223-000
shrink tube C46223-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Swedesboro, NJ, United States
shrink tube
C46223-000
shrink tube C46223-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number C46223-000 C46223-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 054399-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Heat Shrink Boots - 092766-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details