TE Connectivity Din 41612 Pcb Connector, 16Way; Product Range Amp Te Connectivity C42334A42A6

Description
DIN 41612 PCB CONNECTOR, 16WAY; Product Range:-; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:-; No. of Rows:-; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; Connector Type:DIN 41612 RoHS Compliant: Yes
Description
DIN 41612 PCB CONNECTOR, 16WAY; Product Range:-; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:-; No. of Rows:-; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; Connector Type:DIN 41612 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, 16Way; Product Range Amp Te Connectivity - 16F7239 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, 16Way; Product Range Amp Te Connectivity
16F7239
Din 41612 Pcb Connector, 16Way; Product Range Amp Te Connectivity 16F7239
DIN 41612 PCB CONNECTOR, 16WAY; Product Range:-; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:-; No. of Rows:-; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; Connector Type:DIN 41612 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, 16WAY; Product Range:-; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:-; No. of Rows:-; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:-; Connector Type:DIN 41612 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 16F7239
Product Name Din 41612 Pcb Connector, 16Way; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MH21005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103168-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers