TE Connectivity Switch, Dil St 24 Way; Actuator Type Te Connectivity C42315-A1347-A124.

Description
SWITCH, DIL ST 24 WAY; Actuator Type:Link; Contact Resistance:100mohm; External Length / Height:8.1mm; External Width:12.42mm; Insulation Resistance:100000Moh m; Lead Spacing:2.54mm; Length:60.62mm; No. of Ways:24; Operating
Datasheet
Description
SWITCH, DIL ST 24 WAY; Actuator Type:Link; Contact Resistance:100mohm; External Length / Height:8.1mm; External Width:12.42mm; Insulation Resistance:100000Moh m; Lead Spacing:2.54mm; Length:60.62mm; No. of Ways:24; Operating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dil St 24 Way; Actuator Type Te Connectivity - 07WX7099 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dil St 24 Way; Actuator Type Te Connectivity
07WX7099
Switch, Dil St 24 Way; Actuator Type Te Connectivity 07WX7099
SWITCH, DIL ST 24 WAY; Actuator Type:Link; Contact Resistance:100mohm; External Length / Height:8.1mm; External Width:12.42mm; Insulation Resistance:100000Moh m; Lead Spacing:2.54mm; Length:60.62mm; No. of Ways:24; Operating

SWITCH, DIL ST 24 WAY; Actuator Type:Link; Contact Resistance:100mohm; External Length / Height:8.1mm; External Width:12.42mm; Insulation Resistance:100000Mohm; Lead Spacing:2.54mm; Length:60.62mm; No. of Ways:24; Operating

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 07WX7099
Product Name Switch, Dil St 24 Way; Actuator Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-2104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
DIP Switch - 1-1825007-6 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details