TE Connectivity Heat Shrink Tubing C39270-000

Description
Body Features Flexibility : Flexible Fluid Type : Military Decontaminating Agents, Water, Hydraulic Fluid, Aviation Fuel, Diesel Fuel, Lubricating Oil, Brake Fluid, Chemicals/Solvents, De-Icing Fluid Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.9 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 7.93 - 11.13 MM  [.312 - .435 INCH ] Operation/Applicatio n Mechanical Resistance : Hydrocarbons, Radiation, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Military Decontaminating Agents, Water, Hydraulic Fluid, Aviation Fuel, Diesel Fuel, Lubricating Oil, Brake Fluid, Chemicals/Solvents, De-Icing Fluid Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.9 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 7.93 - 11.13 MM  [.312 - .435 INCH ] Operation/Applicatio n Mechanical Resistance : Hydrocarbons, Radiation, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - C39270-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
C39270-000
Heat Shrink Tubing C39270-000
Body Features Flexibility : Flexible Fluid Type : Military Decontaminating Agents, Water, Hydraulic Fluid, Aviation Fuel, Diesel Fuel, Lubricating Oil, Brake Fluid, Chemicals/Solvents, De-Icing Fluid Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.9 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 7.93 - 11.13 MM  [.312 - .435 INCH ] Operation/Applicatio n Mechanical Resistance : Hydrocarbons, Radiation, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Military Decontaminating Agents, Water, Hydraulic Fluid, Aviation Fuel, Diesel Fuel, Lubricating Oil, Brake Fluid, Chemicals/Solvents, De-Icing Fluid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 15.9 MM  [.625 INCH ]
  • Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ]
  • Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ]
  • Tubing Size Range : 7.93 - 11.13 MM  [.312 - .435 INCH ]

Operation/Application


  • Mechanical Resistance : Hydrocarbons, Radiation, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 150
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - C39270-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
C39270-000
shrink tube C39270-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number C39270-000 C39270-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 056795M001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 048951L002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047688-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details