Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Diesel Fuel, Military Decontaminating Agents Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.17 MM [.125 INCH ] Recovered Inside Diameter (Max) : 1.59 MM [.063 INCH ] Recovered Wall Thickness (Nominal) : .08 MM [.003 INCH ] Tubing Size Range : 1.59 - 3.17 MM [.063 - .125 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Retardant
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Diesel Fuel, Military Decontaminating Agents Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.17 MM [.125 INCH ] Recovered Inside Diameter (Max) : 1.59 MM [.063 INCH ] Recovered Wall Thickness (Nominal) : .08 MM [.003 INCH ] Tubing Size Range : 1.59 - 3.17 MM [.063 - .125 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Retardant
Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Diesel Fuel, Military Decontaminating Agents Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.17 MM [.125 INCH ] Recovered Inside Diameter (Max) : 1.59 MM [.063 INCH ] Recovered Wall Thickness (Nominal) : .08 MM [.003 INCH ] Tubing Size Range : 1.59 - 3.17 MM [.063 - .125 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Retardant
Body Features
Flexibility : Flexible
Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Diesel Fuel, Military Decontaminating Agents
Primary Product Color : Black
Primary Product Material : Crosslinked Fluoroelastomer
Shrink Ratio : 2:1
Dimensions
Expanded Inside Diameter (Min) : 3.17 MM [.125 INCH ]
Recovered Inside Diameter (Max) : 1.59 MM [.063 INCH ]
Recovered Wall Thickness (Nominal) : .08 MM [.003 INCH ]
Tubing Size Range : 1.59 - 3.17 MM [.063 - .125 INCH ]
Operation/Application
Mechanical Resistance : Fluids
Other
Meets Low Outgassing Requirements : No
Product Source : US
Packaging Features
Packaging Method : Piece
Product Availability
Applicable Region : Global
Product Type Features
Tubing Product Type : Heat Shrink Tubing
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]