TE Connectivity ™ Markers - C20321-000 C20321-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035627-C20321-000 Categories: Markers Alternative Parts (Cross-Reference): C20321-000D-SCE-2.4- 50-S1-2L-34034; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035627-C20321-000 Categories: Markers Alternative Parts (Cross-Reference): C20321-000D-SCE-2.4- 50-S1-2L-34034; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - C20321-000 - 1035627-C20321-000 - Win Source Electronics
Laguna Hills, CA, United States
Markers - C20321-000
1035627-C20321-000
Markers - C20321-000 1035627-C20321-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035627-C20321-000 Categories: Markers Alternative Parts (Cross-Reference): C20321-000D-SCE-2.4- 50-S1-2L-34034; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035627-C20321-000
Categories: Markers
Alternative Parts (Cross-Reference): C20321-000D-SCE-2.4-50-S1-2L-34034;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1035627-C20321-000
Product Name Markers - C20321-000
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
ZK2000-2121-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers