TE ConnectivityCable Transitions & BreakoutsC13226-001
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5
Dimensions Inside Diameter Range (Body) : 10.92 - 22.86 MM [.43 - .9 INCH ] Inside Diameter Range (Leg 1) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 2) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 3) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 4) : 2.79 - 7.11 MM [.11 - .28 INCH ]
Other Adhesive Code : 97 Size Code : 3-9
Product Type Features Molded Part Shape : Straight
Usage Conditions Operating Temperature Range : -20 - 90 DEGC [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5
Dimensions Inside Diameter Range (Body) : 10.92 - 22.86 MM [.43 - .9 INCH ] Inside Diameter Range (Leg 1) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 2) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 3) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 4) : 2.79 - 7.11 MM [.11 - .28 INCH ]
Other Adhesive Code : 97 Size Code : 3-9
Product Type Features Molded Part Shape : Straight
Usage Conditions Operating Temperature Range : -20 - 90 DEGC [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5
Dimensions Inside Diameter Range (Body) : 10.92 - 22.86 MM [.43 - .9 INCH ] Inside Diameter Range (Leg 1) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 2) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 3) : 2.79 - 7.11 MM [.11 - .28 INCH ] Inside Diameter Range (Leg 4) : 2.79 - 7.11 MM [.11 - .28 INCH ]
Other Adhesive Code : 97 Size Code : 3-9
Product Type Features Molded Part Shape : Straight
Usage Conditions Operating Temperature Range : -20 - 90 DEGC [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 3
Material Systems Code : 10
Primary Product Material : Modified Polyolefin
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches : 5
Dimensions
Inside Diameter Range (Body) : 10.92 - 22.86 MM [.43 - .9 INCH ]
Inside Diameter Range (Leg 1) : 2.79 - 7.11 MM [.11 - .28 INCH ]
Inside Diameter Range (Leg 2) : 2.79 - 7.11 MM [.11 - .28 INCH ]
Inside Diameter Range (Leg 3) : 2.79 - 7.11 MM [.11 - .28 INCH ]
Inside Diameter Range (Leg 4) : 2.79 - 7.11 MM [.11 - .28 INCH ]
Other
Adhesive Code : 97
Size Code : 3-9
Product Type Features
Molded Part Shape : Straight
Usage Conditions
Operating Temperature Range : -20 - 90 DEGC [-4 - 194 DEGF ]