TE Connectivity Heat Shrink Tubing C060084001

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 7. - 15. MM  [.276 - .591 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 7. - 15. MM  [.276 - .591 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - C060084001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
C060084001
Heat Shrink Tubing C060084001
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 7. - 15. MM  [.276 - .591 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Polyester

Dimensions


  • Tubing Size Range : 7. - 15. MM  [.276 - .591 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Europe

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
  • Resistance Properties : Moisture Resistant
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number C060084001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 063725P018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers