TE Connectivity Backshell, Size 13, 90Deg, Alum Alloy; Accessory Type Te Connectivity BTH3-13-08-1-B-SE

Description
BACKSHELL, SIZE 13, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:13; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Datasheet
Description
BACKSHELL, SIZE 13, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:13; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 13, 90Deg, Alum Alloy; Accessory Type Te Connectivity - 66AH9285 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 13, 90Deg, Alum Alloy; Accessory Type Te Connectivity
66AH9285
Backshell, Size 13, 90Deg, Alum Alloy; Accessory Type Te Connectivity 66AH9285
BACKSHELL, SIZE 13, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:13; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

BACKSHELL, SIZE 13, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:13; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH9285
Product Name Backshell, Size 13, 90Deg, Alum Alloy; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details