TE Connectivity Backshell, Size 11, 90Deg, Alum Alloy; Accessory Type Te Connectivity BTH3-11-06-1-B-SE

Description
BACKSHELL, SIZE 11, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:11; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Description
BACKSHELL, SIZE 11, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:11; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Backshell, Size 11, 90Deg, made from aluminum alloy, is designed to terminate a braided cable shield using a band strap and a heat shrinkable lipped boot to a connector. It is compatible with MIL-DTL-38999 Series III and IV circular connectors, ensuring reliable performance in various applications. The backshell features a 90-degree cable exit angle, which can be advantageous in tight spaces. It is marked and bagged with the part number and batch number for traceability. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Backshell, Size 11, 90Deg, made from aluminum alloy, is designed to terminate a braided cable shield using a band strap and a heat shrinkable lipped boot to a connector. It is compatible with MIL-DTL-38999 Series III and IV circular connectors, ensuring reliable performance in various applications. The backshell features a 90-degree cable exit angle, which can be advantageous in tight spaces. It is marked and bagged with the part number and batch number for traceability. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 11, 90Deg, Alum Alloy; Accessory Type Te Connectivity - 66AH9283 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 11, 90Deg, Alum Alloy; Accessory Type Te Connectivity
66AH9283
Backshell, Size 11, 90Deg, Alum Alloy; Accessory Type Te Connectivity 66AH9283
BACKSHELL, SIZE 11, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:11; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

BACKSHELL, SIZE 11, 90DEG, ALUM ALLOY; Accessory Type:Band Strap Backshell; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors; Connector Shell Size:11; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH9283
Product Name Backshell, Size 11, 90Deg, Alum Alloy; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details