TE Connectivity Connector Backshells BTH1-21-15-1-B-SB

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 23.8 MM  [.937 INCH ] Compatible Cable Diameter Range (MM) : 0 - 23.8 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 15 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 23.8 MM  [.937 INCH ] Compatible Cable Diameter Range (MM) : 0 - 23.8 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 15 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BTH1-21-15-1-B-SB - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BTH1-21-15-1-B-SB
Connector Backshells BTH1-21-15-1-B-SB
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 23.8 MM  [.937 INCH ] Compatible Cable Diameter Range (MM) : 0 - 23.8 Product Length : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 15 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 23.8 MM  [.937 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 23.8
  • Product Length : 30 MM  [1.18 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 21

Other


  • Entry Size Code : 15

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Connector Backshell - BTH1-21-15-1-B-SB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
BTH1-21-15-1-B-SB
Connector Backshell BTH1-21-15-1-B-SB
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number BTH1-21-15-1-B-SB BTH1-21-15-1-B-SB
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details