Configuration Features Number of Positions : 6 Number of Power Positions : 4 Number of Signal Positions : 0
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Type : Socket
Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630
Housing Features Circular Connector Shell Size : 23
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power Shielded : Yes
Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Configuration Features
- Number of Positions : 6
- Number of Power Positions : 4
- Number of Signal Positions : 0
Contact Features
- Contact Current Rating (Max) (AMP) : 30
- Contact Type : Socket
Electrical Characteristics
- Operating Voltage (VAC) : 630
- Operating Voltage (VDC) : 630
Housing Features
- Circular Connector Shell Size : 23
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Power
- Shielded : Yes
Product Type Features
- Circular Connector Shell Type : Metal-Shell
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Cable
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]