TE Connectivity Backplane Power Connectors 1-1410271-4

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Number of Columns : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Cavity 1 Blade Length : 10.75 MM  [.423 INCH ] Cavity 2 Blade Length : 13.75 MM  [.541 INCH ] Cavity 3 Blade Length : 13.75 MM  [.541 INCH ] Cavity 4 Blade Length : 10.75 MM  [.423 INCH ] Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 20 Contact Length (MM) : 10.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height (MM) : 18.4 PCB Hole Diameter (MM) : .61 PCB Thickness (Recommended) (MM) : 1.4 Product Length (MM) : 28.73 Product Width (MM) : 17.8 Stack Height : 14.7 MM  [0.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length (MM) : 3.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Number of Columns : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Cavity 1 Blade Length : 10.75 MM  [.423 INCH ] Cavity 2 Blade Length : 13.75 MM  [.541 INCH ] Cavity 3 Blade Length : 13.75 MM  [.541 INCH ] Cavity 4 Blade Length : 10.75 MM  [.423 INCH ] Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 20 Contact Length (MM) : 10.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height (MM) : 18.4 PCB Hole Diameter (MM) : .61 PCB Thickness (Recommended) (MM) : 1.4 Product Length (MM) : 28.73 Product Width (MM) : 17.8 Stack Height : 14.7 MM  [0.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length (MM) : 3.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Power Connectors - 1-1410271-4 - TE Connectivity
Berwyn, PA, United States
Backplane Power Connectors
1-1410271-4
Backplane Power Connectors 1-1410271-4
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Number of Columns : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Cavity 1 Blade Length : 10.75 MM  [.423 INCH ] Cavity 2 Blade Length : 13.75 MM  [.541 INCH ] Cavity 3 Blade Length : 13.75 MM  [.541 INCH ] Cavity 4 Blade Length : 10.75 MM  [.423 INCH ] Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 20 Contact Length (MM) : 10.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height (MM) : 18.4 PCB Hole Diameter (MM) : .61 PCB Thickness (Recommended) (MM) : 1.4 Product Length (MM) : 28.73 Product Width (MM) : 17.8 Stack Height : 14.7 MM  [0.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length (MM) : 3.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Number of Columns : 4
  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Stackable : Yes

Contact Features


  • Cavity 1 Blade Length : 10.75 MM  [.423 INCH ]
  • Cavity 2 Blade Length : 13.75 MM  [.541 INCH ]
  • Cavity 3 Blade Length : 13.75 MM  [.541 INCH ]
  • Cavity 4 Blade Length : 10.75 MM  [.423 INCH ]
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Length (MM) : 10.75
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICM) : 1.27
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height (MM) : 18.4
  • PCB Hole Diameter (MM) : .61
  • PCB Thickness (Recommended) (MM) : 1.4
  • Product Length (MM) : 28.73
  • Product Width (MM) : 17.8
  • Stack Height : 14.7 MM  [0.58 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.6 MM  [.141 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length (MM) : 3.5

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-1410271-4
Product Name Backplane Power Connectors
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270428-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Card Edge Power Connectors - 1-2407532-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 100 volts
View Details
Solar Connectors - 1-2512498-2 - TE Connectivity
Specs
Applications Residential
View Details