TE Connectivity Standard Circular Connectors BSA078F45590235000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10, 30 Dimensions Cable Diameter Range : 14 - 17 MM  [.55 - .67 INCH ] Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 250, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10, 30 Dimensions Cable Diameter Range : 14 - 17 MM  [.55 - .67 INCH ] Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 250, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - BSA078F45590235000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
BSA078F45590235000
Standard Circular Connectors BSA078F45590235000
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10, 30 Dimensions Cable Diameter Range : 14 - 17 MM  [.55 - .67 INCH ] Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 250, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Environmental Protection : IP67
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 10, 30

Dimensions


  • Cable Diameter Range : 14 - 17 MM  [.55 - .67 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 630
  • Operating Voltage (VDC) : 250, 630

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 23

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention Type : Screw

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BSA078F45590235000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

7.5A 250V Electronic Connector - 436-1-206455-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
4 suppliers
RF Connectors - 1060875-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Standard Circular Connectors - 1-1589064-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Assemblies - 17-1-2823587-6-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers