Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179440-BNX40AU00-24
Color: Green
Length: 31.75 mm
Orientation: Straight
Material: Aluminium
Plating: Zinc
Categories: Custom Parts
Alternative Parts (Cross-Reference): CV0106-000;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
ELV: Non-Compliant
Wire/Cable Diameter: 15.2 mm
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179440-BNX40AU00-2412 |
| Product Name | Custom Parts - Custom Parts (B - D) - BNX40AU00-2412 |